Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
17,207
in stock
|
Buy Now | |
TE Store
from US$0.09
|
124,205
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
72,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
17,207
in stock
|
Buy Now | |
element14
from US$0.12
|
17,207
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
8,100
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.8mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .771in, 19.58mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 PL MKIII REC. 22-18AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 63933-2 | Internal Number: 63933-2 | TE Connectivity | TE Store |
REC 250 POS LOC 22-18 0157TPBR | Heilind Electronics |
Female Disconnect, 6.35Mm, Uninsulated | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
22-18 AWG 6.35 x 0.81 mm Straight Receptacle Positive Lock Connector | Future Electronics |
Quick Disconnect Terminal 18-22AWG F Tin Strip | Avnet America |
PL .250 TERMINAL REC 22-18 AWG TPBR | TE Connectivity 63933-2 | RS Americas |
250 PL MKIII REC. 22-18AWG TPB | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 63933-2?
Additional datasheets, footprints and schematics for 63933-2 are listed on our Part Details page. You can also find images and similar parts to 63933-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63933-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63933-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63933-2 fall under?
The 63933-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63933-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63933-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63933-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63933-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 63933-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63933-2 often in real-time on the comparison pages.
What if I can't find stock of 63933-2?
You can fill out our help required form which you can use to request a quote for 63933-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.