Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .394in, 10mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
For Use With | FASTON Terminals |
Packaging Quantity | 1 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 HSG. PL MKIII REC. 10mm 2P NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 521766-1 | Internal Number: 521766-1 | TE Connectivity | TE Store |
Housing, 2P,posilock Recp |Amp Te Connectivity 521766-1 | Newark Electronics |
2 Position Straight Style Positive Lock Receptacle | Future Electronics |
Conn Housing RCP 2 POS Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 10mm |
For Use With | AMP Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 521766-1?
Additional datasheets, footprints and schematics for 521766-1 are listed on our Part Details page. You can also find images and similar parts to 521766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521766-1 fall under?
The 521766-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 521766-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521766-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 521766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521766-1 often in real-time on the comparison pages.
What if I can't find stock of 521766-1?
You can fill out our help required form which you can use to request a quote for 521766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.