Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
9,505
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
9,505
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
9,505
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
9,505
in stock
|
Buy Now | |
TE Store
from US$0.31
|
86
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | Black |
Number of Rows | 1 |
Mating Alignment | With |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Height | 9.9mm, .39in |
Length | .67in, 17.1mm |
Housing Material | Polyamide 6.6 GF |
Mounting Style | Free Hanging |
Packaging Quantity | 2100 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Terminals Housing Pos-Lock Mk Iii 3 P Black |Amp Te Connectivity 142681 | Newark Electronics |
Terminals HOUSING POS-LOCK MK III 3 P BLACK | Rapid Electronics |
TE Connectivity - AMP HOUSING POS-LOCK MK III 3 P BLACK | Distrelec |
HOUSING POS-LOCK MK III 3 P BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight Primary Product Color: Black Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 142681 | Internal Number: 142681 | Black | TE Connectivity | TE Store |
Conn Housing RCP 3 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 142681?
Additional datasheets, footprints and schematics for 142681 are listed on our Part Details page. You can also find images and similar parts to 142681 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142681 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142681 fall under?
The 142681 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 142681 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142681 you can contact the distributor directly for product support, shipping queries etc.
Is the 142681 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142681 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 142681.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142681 often in real-time on the comparison pages.
What if I can't find stock of 142681?
You can fill out our help required form which you can use to request a quote for 142681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.