Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
19,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
19,350
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
19,350
in stock
|
Buy Now | |
TE Store
from US$0.25
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Brown |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .196in, 5mm |
Housing Material | Polyamide 6.6 GF |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 3200 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Terminals HOUSING POS LOCK MK III 2 P BROWN | Rapid Electronics |
TE Connectivity PL MK III 2 POS HOUSING BROEN RAL 8016 B | Distrelec |
PL MK III 2 POS HOUSING BROEN RAL 8016 Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Brown Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 142680-1 | Internal Number: 142680-1 | Brown | TE Connectivity | TE Store |
Housing Pos Lock Mk Iii 2 P Brown |Amp Te Connectivity 142680-1 | Newark Electronics |
2 WAY POSITIVE LOCK BROWN | Future Electronics |
Conn Housing RCP 2 POS Crimp ST | Avnet America |
PL MK III 2 POS HOUSING BROEN RAL 8016 | TE Connectivity 142680-1 | RS Americas |
HOUSING POS LOCK MK III 2 P BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 142680-1?
Additional datasheets, footprints and schematics for 142680-1 are listed on our Part Details page. You can also find images and similar parts to 142680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142680-1 fall under?
The 142680-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 142680-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142680-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 142680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142680-1 often in real-time on the comparison pages.
What if I can't find stock of 142680-1?
You can fill out our help required form which you can use to request a quote for 142680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.