Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.18
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | Yellow |
Number of Rows | 1 |
Mating Alignment | With |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Height | 9.9mm, .39in |
Length | .67in, 17.1mm |
Housing Material | Polyamide 6.6 GF |
Mounting Style | Free Hanging |
Packaging Quantity | 2100 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Conn Unsealed Housing RCP 3 POS 5mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 142681-4?
Additional datasheets, footprints and schematics for 142681-4 are listed on our Part Details page. You can also find images and similar parts to 142681-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142681-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142681-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142681-4 fall under?
The 142681-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 142681-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142681-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 142681-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142681-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 142681-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142681-4 often in real-time on the comparison pages.
What if I can't find stock of 142681-4?
You can fill out our help required form which you can use to request a quote for 142681-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.