Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
15,752
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
15,752
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
15,752
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
15,752
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
11,250
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pl 5Mm 0.35 Deg To 1 Deg Post-Tpbr |Amp Te Connectivity 141991-2 | Newark Electronics |
TE Connectivity - AMP PL 5MM 0.35 DEG TO 1 DEG PT-TPBR | Distrelec |
TERMINAL REC POS LOCK 5 MM TI | Heilind Electronics |
TERMINAL REC POS LOCK 5 MM TIN | TTI Europe |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 141991-2?
Additional datasheets, footprints and schematics for 141991-2 are listed on our Part Details page. You can also find images and similar parts to 141991-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141991-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141991-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141991-2 fall under?
The 141991-2 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 141991-2 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141991-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 141991-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141991-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 141991-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141991-2 often in real-time on the comparison pages.
What if I can't find stock of 141991-2?
You can fill out our help required form which you can use to request a quote for 141991-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.