Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
91,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
91,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
91,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
91,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 21mm, .826in |
Mating Tab Width | 5.08mm, .2in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .079 – .126in, 2.01 – 3.2mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Recognized |
Wire Insulation Support | With |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Insertion Force | Low |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | FLK |
Wire Stop | No |
L.i.f Pl Contact 5Mm 1 To 3 Mm2 Ptpphbz |Amp Te Connectivity 142686-1 | Newark Electronics |
L.I.F PL CONTACT 5MM 1 TO 3 MM2 PTPPHBZ | Rapid Electronics |
TE Connectivity - AMP Positive Lock 197 Push-On Term 2.62mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 142686-1?
Additional datasheets, footprints and schematics for 142686-1 are listed on our Part Details page. You can also find images and similar parts to 142686-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142686-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142686-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142686-1 fall under?
The 142686-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 142686-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142686-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142686-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142686-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 142686-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142686-1 often in real-time on the comparison pages.
What if I can't find stock of 142686-1?
You can fill out our help required form which you can use to request a quote for 142686-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.