Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
348,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
90,301
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .2in, 5.08mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | .051 – .078in, 1.3 – 2mm |
Overall Length | 21mm, .826in |
UL Rating | Recognized |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | FLK |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
L.I.F PL CONTACT 5MM 0.35-1 MM2 PTPPHBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 5.08 mm Mating Tab Width: .2 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 5.08 mm | Quick Disconnect | Part Number: 142685-3 | Internal Number: 142685-3 | TE Connectivity | TE Store |
TERMINAL REC POS LOCK LIF 5 MM | TTI Europe |
Terminal Rec Pos Lock Lif 5 Mm Rohs Compliant: Yes |Amp Te Connectivity 142685-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 142685-3?
Additional datasheets, footprints and schematics for 142685-3 are listed on our Part Details page. You can also find images and similar parts to 142685-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142685-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142685-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142685-3 fall under?
The 142685-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 142685-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142685-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 142685-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142685-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for 142685-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142685-3 often in real-time on the comparison pages.
What if I can't find stock of 142685-3?
You can fill out our help required form which you can use to request a quote for 142685-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.