Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0449
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,372
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
240
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
51
in stock
|
Buy Now | |
Avnet America
from US$0.0457
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0449
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | With |
Mating Alignment | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .392in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 1 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal Housing, Receptacle, 1Pos | Newark Electronics |
Single Position Straight Wire to Wire/Wire to Board Receptacle Housing | Future Electronics |
HSG,250 RECPT POS-LOCK NAT | Heilind Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
PL 250 HOUSING RECEPTACLE NYLON 6/6 | TE Connectivity 521120-1 | RS Americas |
PL 250 HOUSING RECEPTACLE NYLON 6/6 | Boersig |
PL250 HOUSING RECEPT NYLON 6/6 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 521120-1?
Additional datasheets, footprints and schematics for 521120-1 are listed on our Part Details page. You can also find images and similar parts to 521120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521120-1 fall under?
The 521120-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 521120-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521120-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 521120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521120-1 often in real-time on the comparison pages.
What if I can't find stock of 521120-1?
You can fill out our help required form which you can use to request a quote for 521120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.