142681-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

PL MK III 3 POS HOUSING BROEN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.13
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Mating Alignment With
Mating Retention With
Housing Color Brown
Number of Positions 3
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Centerline .196in, 5mm
Housing Material Polyamide 6.6 GF
Mating Alignment Type Polarization
Mounting Style Free Hanging
Packaging Method Bag/Carton
Packaging Quantity 2100
Connector System Wire-to-Board, Wire-to-Wire
Terminates To Wire & Cable
Housing Type Receptacle Housing
Insulated No
Product Type Terminal Housing
Sealable No
Operating Temperature Range -40 – 212°F, -40 – 100°C


Alternative Descriptions

Housing Pos Lock Mk Iii 3 P Brown Rohs Compliant: Yes |Amp Te Connectivity 142681-1 | Newark Electronics
Conn Housing RCP 3 POS Crimp ST | Avnet America
PL MK III 3 POS HOUSING BROEN | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 142681-1?

Additional datasheets, footprints and schematics for 142681-1 are listed on our Part Details page. You can also find images and similar parts to 142681-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 142681-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142681-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 142681-1 fall under?

The 142681-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 142681-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 142681-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 142681-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 142681-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and Power and Signal Group have stock available or on a lead time for 142681-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 142681-1 often in real-time on the comparison pages.

What if I can't find stock of 142681-1?

You can fill out our help required form which you can use to request a quote for 142681-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay