521120-6 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

PL 250 HOUSING RECEPTACLE NYLON 6/6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.09
-
Buy Now

Specifications

Mating Retention With
Mating Alignment With
Housing Color Black
Number of Positions 1
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Length .392in
Housing Material Nylon
UL Flammability Rating UL 94V-2
Mating Alignment Type Polarization
Mating Retention Type Latch
Mounting Style Free Hanging
Packaging Quantity 1
Packaging Method Carton
Product Type Terminal Housing
Connector System Wire-to-Board, Wire-to-Wire
Housing Type Receptacle Housing
Insulated No
Sealable No
Terminates To Wire & Cable
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

Hsg,rcpt,p-L Iii.250,hi Temp Rohs Compliant: Yes |Amp Te Connectivity 521120-6 | Newark Electronics
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America
PL 250 HOUSING RECEPTACLE NYLON 6/6 | TE Connectivity 521120-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 521120-6?

Additional datasheets, footprints and schematics for 521120-6 are listed on our Part Details page. You can also find images and similar parts to 521120-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 521120-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521120-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 521120-6 fall under?

The 521120-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 521120-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 521120-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 521120-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 521120-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 521120-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 521120-6 often in real-time on the comparison pages.

What if I can't find stock of 521120-6?

You can fill out our help required form which you can use to request a quote for 521120-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay