Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
12,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
12,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .196in, 5mm |
Length | 12.1mm, .48in |
Height | .39in, 9.9mm |
Housing Material | Polyamide 6.6 GF |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 3200 |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Terminals HOUSING POS LOCK MK III 2 P BLACK | Rapid Electronics |
Housing Pos Lock Mk Iii 2 P Black Rohs Compliant: Yes |Amp Te Connectivity 142680 | Newark Electronics |
Conn Housing RCP 2 POS Crimp ST | Avnet America |
POSITIVE LOCK (PL) HOUSING | Farnell |
HOUSING POS LOCK MK III 2 P BL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 142680?
Additional datasheets, footprints and schematics for 142680 are listed on our Part Details page. You can also find images and similar parts to 142680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142680 fall under?
The 142680 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 142680 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142680 you can contact the distributor directly for product support, shipping queries etc.
Is the 142680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142680 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 142680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142680 often in real-time on the comparison pages.
What if I can't find stock of 142680?
You can fill out our help required form which you can use to request a quote for 142680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.