Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
35,254
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
35,254
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
35,254
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | Black |
Number of Rows | 1 |
Mating Alignment | With |
Number of Positions | 7 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 39.3mm, 1.54in |
Centerline | 5mm, .19in |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 425 |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals POSITIVE LOCK HSG 7P MKIII BLK | Rapid Electronics |
TE Connectivity POSITIVE LOCK HSG 7P MKIII BLK Combinati | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Terminals Positive Lock Hsg 7P Mkiii Blk |Amp Te Connectivity 737059-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 737059-5?
Additional datasheets, footprints and schematics for 737059-5 are listed on our Part Details page. You can also find images and similar parts to 737059-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737059-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737059-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737059-5 fall under?
The 737059-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 737059-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737059-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 737059-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737059-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 737059-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737059-5 often in real-time on the comparison pages.
What if I can't find stock of 737059-5?
You can fill out our help required form which you can use to request a quote for 737059-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.