Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Housing Type | Receptacle Housing |
Terminates To | Wire & Cable |
Sealable | No |
Glow Wire Rating | GWT 750°C (Without Flame) |
Insulated | No |
Product Type | Terminal Housing |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
POSILOK MK III 250 V0 GWT RECEPTACLE HOUSING | Future Electronics |
Where can I find additional details, specifications and documents for a 3-521120-1?
Additional datasheets, footprints and schematics for 3-521120-1 are listed on our Part Details page. You can also find images and similar parts to 3-521120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-521120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-521120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-521120-1 fall under?
The 3-521120-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-521120-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-521120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-521120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-521120-1 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 3-521120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-521120-1 often in real-time on the comparison pages.
What if I can't find stock of 3-521120-1?
You can fill out our help required form which you can use to request a quote for 3-521120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.