Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Blue |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 26.42mm, 1.04in |
Centerline | .594in, 15.11mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
For Use With | FASTON Terminals |
Packaging Quantity | 1 |
Packaging Method | Carton |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 Fast Or Posi-Loc,mkii Hsg |Amp Te Connectivity 1-521253-7 | Newark Electronics |
Conn Housing RCP 2 POS 15.11mm Crimp ST Loose Piece | Avnet America |
Special Order: FASTON PL 250 HSG REC BLUE NYLON 66/6 Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 1-521253-7 | Internal Number: 1-521253-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-521253-7?
Additional datasheets, footprints and schematics for 1-521253-7 are listed on our Part Details page. You can also find images and similar parts to 1-521253-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-521253-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-521253-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-521253-7 fall under?
The 1-521253-7 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-521253-7 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-521253-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-521253-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-521253-7 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1-521253-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-521253-7 often in real-time on the comparison pages.
What if I can't find stock of 1-521253-7?
You can fill out our help required form which you can use to request a quote for 1-521253-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.