1-521253-3 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

PL MKIII & FASTON 250 HSG 2P NYL0N GREEN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now

Specifications

Housing Color Green
Mating Retention With
Mating Alignment With
Number of Positions 2
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Centerline .594in, 15.11mm
Length 1.04in, 26.42mm
Housing Material Nylon
UL Flammability Rating UL 94V-0
Mating Retention Type Latch
Mounting Style Free Hanging
Mating Alignment Type Polarization
For Use With FASTON Terminals
Packaging Method Carton
Packaging Quantity 1
Housing Type Receptacle Housing
Insulated No
Sealable No
Connector System Wire-to-Wire, Wire-to-Board
Terminates To Wire & Cable
Product Type Terminal Housing
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

.250 Faston/Posi Lok,mkii Hsg |Amp Te Connectivity 1-521253-3 | Newark Electronics
Conn Housing RCP 2 POS 15.11mm Crimp ST Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-521253-3?

Additional datasheets, footprints and schematics for 1-521253-3 are listed on our Part Details page. You can also find images and similar parts to 1-521253-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-521253-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-521253-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-521253-3 fall under?

The 1-521253-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-521253-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-521253-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-521253-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-521253-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-521253-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-521253-3 often in real-time on the comparison pages.

What if I can't find stock of 1-521253-3?

You can fill out our help required form which you can use to request a quote for 1-521253-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay