Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 96 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Columns | 32 |
Number of Rows | 3 |
Rows Loaded | A, B, C |
Number of Signal Positions | 96 |
Contact Cross Section | .01 x .01in, .25 x .25mm |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .453in, 11.5mm |
コネクタの高さ | 11.5mm |
Operating Voltage | 250VAC |
Housing Material | Polymer - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Connector & Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
DIN Size | Half |
Connector System | Board-to-Board |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .18in, 4.57mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSY,RECEPT,EURO,TYPE C,LEAD-FREE,96,.18 Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .18 in Termination Post & Tail Length: 4.57 mm Number of Positions: 96 Receptacle Board-to-Board .18" 4.57 mm | Eurocard Connector | Part Number: 5536412-4 | Internal Number: 5536412-4 | TE Connectivity | TE Store |
Din 41612 Pcb Connector Receptacle 96 Way | Newark Electronics |
96 Position Straight Receptacle Type C Eurocard Connector Through Hole | Future Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
ASSY, RECEPT, EURO, TYPE C, LEAD-FREE,96,.18 | TE Connectivity 5536412-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5536412-4?
Additional datasheets, footprints and schematics for 5536412-4 are listed on our Part Details page. You can also find images and similar parts to 5536412-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536412-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536412-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536412-4 fall under?
The 5536412-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536412-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536412-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536412-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536412-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5536412-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536412-4 often in real-time on the comparison pages.
What if I can't find stock of 5536412-4?
You can fill out our help required form which you can use to request a quote for 5536412-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.