Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 60.313.00 |
Prices starting from US$0.0283
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
26,600
in stock
|
Buy Now | |
Boersig
from US$0.0351
|
599,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0407
|
372,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
79,267
in stock
|
Buy Now | |
element14
from US$0.09
|
75,156
in stock
|
Buy Now | |
Farnell
from US$0.08
|
73,625
in stock
|
Buy Now | |
Future Electronics
from US$0.0474
|
64,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0420
|
52,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
11,336
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.0460
|
8,774
in stock
|
Buy Now | |
Chip One Stop
from US$0.0283
|
6,850
in stock
|
Buy Now | |
SOS electronic
from US$0.05
|
1,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,692,000
in stock
|
Buy Now | |
Avnet America
-
|
12,000
in stock
|
Buy Now | |
Compona
-
|
4,163
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 1.5mm, .059in |
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Typical Current Rating | 6A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², 21AWG, .35mm², .4mm², 20AWG |
Wire Insulation Diameter | .047 – .063in, 1.2 – 1.6mm |
Wire Size | .35 – .5mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
MINI MIC SRS REC CONT AWG22-20 | TTI Europe |
Contact, Socket, 22-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 22-20 AWG | element14 |
Socket Contact Tin 20-22 AWG Crimp | Future Electronics |
Contact | Transfer Multisort Elektronik |
MINI MIC SRS REC CONT 282403-1 / 60.313.00 | Heilind Electronics |
Contact,crimp,recpt,MIC mini,22-20 awg | RS |
TE Connectivity - AMP Crimp Terminal, Female, Tin, 21 ... 20AWG | Distrelec |
Crimp Receptacle 0.35mm to 0.5mm 21AWG to 20AWG Tin Plated Loose | TE Connectivity 282403-1 | RS Americas |
Contact Superseal F Crimp 0,35-0,5mm2 Tin-plated | SOS electronic |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Mini MIC Series Receptacle Sealed Terminal, 1.5 mm width, .8 mm thick, 0-24 A (low power) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 282403-1?
Additional datasheets, footprints and schematics for 282403-1 are listed on our Part Details page. You can also find images and similar parts to 282403-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282403-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282403-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282403-1 fall under?
The 282403-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282403-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282403-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282403-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282403-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 282403-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282403-1 often in real-time on the comparison pages.
What if I can't find stock of 282403-1?
You can fill out our help required form which you can use to request a quote for 282403-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.