Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.64
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$8.46
|
910
in stock
|
Buy Now | |
TE Store
from US$19.27
|
549
in stock
|
Buy Now | |
RS Americas
from US$8.73
|
518
in stock
|
Buy Now | |
Newark Electronics
from US$11.13
|
152
in stock
|
Buy Now | |
element14
from US$11.61
|
96
in stock
|
Buy Now | |
Farnell
from US$11.61
|
96
in stock
|
Buy Now | |
Future Electronics
from US$10.14
|
-
|
Buy Now | |
Avnet America
from US$10.27
|
-
|
Buy Now | |
Boersig
from US$13.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 3 |
Reverse Numbering | Without |
Seal Type | Interfacial |
Number of Power Positions | 3 |
Reverse Gender | Reverse |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 3.96 – 6.6mm, .015 – .26in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 6/6 GF |
Body Orientation | Straight |
Housing Color | Black |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Plug |
Sealable | Yes |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | Immersion |
CPC PLUG ASSY,SERIES 5,SZ 17-3 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Housing 250 VDC Wire-to-Wire 3 | Environmentally Sealed Circular Connector & Cpc Series 5 | Part Number: 213905-1 | Internal Number: 213905-1 | TE Connectivity | TE Store |
Connector Housing CPC Plug Assy 3 Pos. Sz. 17 Series 5 Free Hang Rev Sex | TE Connectivity 213905-1 | RS Americas |
Circular Connector Plug Size 17, 3 Position Free Hanging | Newark Electronics |
3 way series 5 cable plug,45A/13A | RS |
PLUG, REV, CPC5, 3WAY | element14 |
CPC Series 5 Housing Plug 3 Position Size 17 Circular Plastic Connector | Future Electronics |
Conn Sealed CPC PIN 3 POS ST Cable Mount 3 Terminal 1 Port | Avnet America |
CST PLUG ASSY,SERIES 5,SZ 17-3 | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 5 |
RoHS: | Unknown |
Product Range | CPC Series 5 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
IP / NEMA Rating | IP65 |
Insert Arrangement | 17-3 |
No. of Positions | 3Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 600V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 213905-1?
Additional datasheets, footprints and schematics for 213905-1 are listed on our Part Details page. You can also find images and similar parts to 213905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213905-1 fall under?
The 213905-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213905-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213905-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, RS Americas, Newark Electronics and RS have stock available or on a lead time for 213905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213905-1 often in real-time on the comparison pages.
What if I can't find stock of 213905-1?
You can fill out our help required form which you can use to request a quote for 213905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.