Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.23
|
15,839
in stock
|
Buy Now | |
TE Store
from US$0.28
|
17,738
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
1,744
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
581
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Crimp Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 10.5A |
Contact Underplating Material | Nickel |
Contact Orientation | Straight |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Crimp Area Plating Finish | Matte |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Mating Pin Diameter | .039in, 1mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-2, UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UNML2 SOK 26-22 AWG AU LF Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold Tin 600 VAC | Connector Contact | Part Number: 1-794219-0 | Internal Number: 1-794219-0 | TE Connectivity | TE Store |
Contact, Socket, Crimp, 22Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, Pin & Socket, Female. 26-30AWG, 600V, 10.5A, Gold, Mate-N-Lok Series | TE Connectivity 1-794219-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-794219-0?
Additional datasheets, footprints and schematics for 1-794219-0 are listed on our Part Details page. You can also find images and similar parts to 1-794219-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794219-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794219-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794219-0 fall under?
The 1-794219-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794219-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794219-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794219-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794219-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 1-794219-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794219-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794219-0?
You can fill out our help required form which you can use to request a quote for 1-794219-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.