Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
444
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
TTI Europe
from US$1.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | White |
Cable Exit Angle | 180° |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | 1mm, .039in, .071in, 1.8mm |
Width | 1.421in, 36.1mm |
Height | 1.197in, 30.4mm |
Length | 21mm, .827in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3mm, 3.5mm, .118in, .138in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .118in, 3.2mm, .126in, 3mm |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Housing,2row,22way,Recp,Multilock,White | RS |
040/070 Hybrid Plug 22P White Rohs Compliant: Yes |Amp Te Connectivity 174515-1 | Newark Electronics |
Conn Housing RCP 22 POS Crimp ST Cable Mount | Avnet America |
Multilock 040/070 Series 22 Way 2 Row Male Straight PCB Housing | TE Connectivity 174515-1 | RS Americas |
Where can I find additional details, specifications and documents for a 174515-1?
Additional datasheets, footprints and schematics for 174515-1 are listed on our Part Details page. You can also find images and similar parts to 174515-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174515-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174515-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174515-1 fall under?
The 174515-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174515-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174515-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174515-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174515-1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 174515-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174515-1 often in real-time on the comparison pages.
What if I can't find stock of 174515-1?
You can fill out our help required form which you can use to request a quote for 174515-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.