Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
355,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
355,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
355,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
355,900
in stock
|
Buy Now | |
Farnell
from US$0.13
|
288,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Wire Size | 2mm² |
Wire Size Search | 2mm² |
Wire Insulation Diameter | 2.39mm, .094in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Package |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
.070 Multilock Receptacle |Amp Te Connectivity 776129-2 | Newark Electronics |
Automotive Connectors .070 MULTILOCK RECPT | Rapid Electronics |
TE Connectivity - AMP .070 MULTILOCK RECEPTACLE | Distrelec |
CONTACT, SOCKET, CRIMP, 14AWG | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | - |
For Use With | AMP Multilock Connector System |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 776129-2?
Additional datasheets, footprints and schematics for 776129-2 are listed on our Part Details page. You can also find images and similar parts to 776129-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776129-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776129-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776129-2 fall under?
The 776129-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776129-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776129-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776129-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776129-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 776129-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776129-2 often in real-time on the comparison pages.
What if I can't find stock of 776129-2?
You can fill out our help required form which you can use to request a quote for 776129-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.