Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.73
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$6.40
|
501
in stock
|
Buy Now | |
Newark Electronics
from US$11.18
|
220
in stock
|
Buy Now | |
element14
from US$12.60
|
220
in stock
|
Buy Now | |
Farnell
from US$12.99
|
220
in stock
|
Buy Now | |
TE Store
from US$8.43
|
198
in stock
|
Buy Now | |
RS Americas
from US$11.63
|
-
|
Buy Now | |
Boersig
from US$12.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Sections | 3 |
Number of Positions | 64 |
Number of Signal Positions | 64 |
Number of Rows | 2 |
Tab Width | 1mm, 1.8mm, .071in, .039in |
Interface Plating | Tin (Sn) |
Tab Thickness | .025in, .64mm |
Width | 4.638in, 117.8mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Length | 1.016in, 25.8mm |
Profile Height from PCB | .862in, 21.9mm |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm, 3mm, .118in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Mounting Hole |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | Yes |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Operating Temperature (Max) | 194°F, 100°C, 80°C, 221°F, 167°F, 105°C, 149°F, 185°F, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 65°C |
Automotive Connector, R/A Header, 64Pos Rohs Compliant: Yes |Amp Te Connectivity 178764-1 | Newark Electronics |
AUTOMOTIVE CONNECTOR, R/A HEADER, 64POS | element14 |
040/070 HYBRID CAP ASSY 64P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 64 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 64 | High Pin Count Header | Part Number: 178764-1 | Internal Number: 178764-1 | TE Connectivity | TE Store |
0.40/0.70 Housing,cap,tab,r/a,64way | RS |
Multilock 040/070 Series 64 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 178764-1 | RS Americas |
Conn Multilock Connector RCP 64 POS Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 178764-1?
Additional datasheets, footprints and schematics for 178764-1 are listed on our Part Details page. You can also find images and similar parts to 178764-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178764-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178764-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178764-1 fall under?
The 178764-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 178764-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178764-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178764-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178764-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 178764-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178764-1 often in real-time on the comparison pages.
What if I can't find stock of 178764-1?
You can fill out our help required form which you can use to request a quote for 178764-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.