Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Wire Size | 2mm² |
Wire Size Search | 2mm² |
Wire Insulation Diameter | 2.39mm, .094in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Package |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 776129-6?
Additional datasheets, footprints and schematics for 776129-6 are listed on our Part Details page. You can also find images and similar parts to 776129-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776129-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776129-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776129-6 fall under?
The 776129-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776129-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776129-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 776129-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776129-6 have stock available?
Authorised distributors including Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 776129-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776129-6 often in real-time on the comparison pages.
What if I can't find stock of 776129-6?
You can fill out our help required form which you can use to request a quote for 776129-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.