Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
6
in stock
|
Buy Now | |
element14
from US$1.44
|
88
in stock
|
Buy Now | |
Farnell
from US$1.08
|
88
in stock
|
Buy Now | |
RS Americas
from US$1.08
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.63
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .039in, 1mm |
Height | 1.197in, 30.4mm |
Width | 1.008in, 25.6mm |
Length | .827in, 21mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .118in, 3.2mm, .126in, 3mm |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AUTOMOTIVE CONN HOUSING, PLUG, 16POS | element14 |
Multilock 040/070 Series 16 Way 2 Row Male Straight PCB Housing | TE Connectivity 174514-6 | RS Americas |
Housing, 2 row, 16 way, Rec, Multilock | RS |
Automotive Conn Housing, Plug, 16Pos Rohs Compliant: Yes |Amp Te Connectivity 174514-6 | Newark Electronics |
Connector 16 Way Multiblock Grey | Dalroad Norslo |
Conn Housing PL 16 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174514-6?
Additional datasheets, footprints and schematics for 174514-6 are listed on our Part Details page. You can also find images and similar parts to 174514-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174514-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174514-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174514-6 fall under?
The 174514-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174514-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174514-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 174514-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174514-6 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 174514-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174514-6 often in real-time on the comparison pages.
What if I can't find stock of 174514-6?
You can fill out our help required form which you can use to request a quote for 174514-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.