Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.76
|
3,658
in stock
|
Buy Now | |
Newark Electronics
from US$4.96
|
3,658
in stock
|
Buy Now | |
Rapid Electronics
from US$3.98
|
3,658
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
3,658
in stock
|
Buy Now | |
Farnell
from US$8.07
|
2,940
in stock
|
Buy Now | |
Avnet America
from US$3.26
|
-
|
Buy Now | |
Boersig
from US$4.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Signal Positions | 54 |
Number of Positions | 54 |
Number of Rows | 2 |
Number of Sections | 3 |
Tab Width | 1mm, 1.8mm, .039in, .071in |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn), Gold (Au) |
Width | 3.772in, 95.8mm |
PCB Thickness (Recommended) | .063in |
Length | 25.8mm, 1.016in |
PCB 厚 (推奨) | 1.6mm |
Profile Height from PCB | .862in, 21.9mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .138in, .118in, 3mm, 3.5mm |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
Locking Interface | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Mounting Holes | With |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 5 |
Packaging Type | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Operating Temperature (Max) | 90°C, 194°F, 70°C, 75°C, 149°F, 221°F, 80°C, 212°F, 158°F, 176°F, 65°C, 85°C, 185°F, 167°F, 105°C, 100°C |
Automotive Connectors Hyb I/O Cap Asy 54P |Amp Te Connectivity 175448-6 | Newark Electronics |
Automotive Connectors HYB I/O CAP ASY 54P | Rapid Electronics |
TE Connectivity - AMP PCB Conn HYBRID I/O CAP ASSY 54P | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 54POS, PCB | Farnell |
Conn Multilock Connector RCP 54 POS Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 54Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 12VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175448-6?
Additional datasheets, footprints and schematics for 175448-6 are listed on our Part Details page. You can also find images and similar parts to 175448-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175448-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175448-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175448-6 fall under?
The 175448-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 175448-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175448-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 175448-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175448-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 175448-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175448-6 often in real-time on the comparison pages.
What if I can't find stock of 175448-6?
You can fill out our help required form which you can use to request a quote for 175448-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.