Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.20
|
No stock
|
Buy Now | |
TE Store
from US$6.43
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$9.70
|
-
|
Buy Now | |
Future Electronics
from US$7.77
|
-
|
Buy Now | |
Avnet America
from US$7.58
|
-
|
Buy Now | |
RS Americas
from US$8.89
|
-
|
Buy Now | |
element14
from US$9.73
|
-
|
Buy Now | |
Farnell
from US$8.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
HYBRID 76P CAP ASS'Y PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 76 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 76 | High Pin Count Header | Part Number: 174915-6 | Internal Number: 174915-6 | TE Connectivity | TE Store |
0.40/0.70 Hybrid Housing,cap,r/a,DR,76w | RS |
Automotive Conn, R/A Hdr, 76Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 174915-6 | Newark Electronics |
Connector Header Through Hole, Right Angle 76 position 0.138 (3.50mm)" | Future Electronics |
Conn Multilock Connector RCP 16Power/60Signal POS Solder RA Thru-Hole | Avnet America |
Multilock 040/070 Series 76 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 174915-6 | RS Americas |
HYBRID 76P CAP ASS Y | Farnell |
Where can I find additional details, specifications and documents for a 174915-6?
Additional datasheets, footprints and schematics for 174915-6 are listed on our Part Details page. You can also find images and similar parts to 174915-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174915-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174915-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174915-6 fall under?
The 174915-6 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 174915-6 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174915-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 174915-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 174915-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 174915-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174915-6 often in real-time on the comparison pages.
What if I can't find stock of 174915-6?
You can fill out our help required form which you can use to request a quote for 174915-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.