Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
12,628
in stock
|
Buy Now | |
element14
from US$0.28
|
12,628
in stock
|
Buy Now | |
Farnell
from US$0.64
|
12,628
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 5A |
Crimp Type | F-Crimp |
Mating Tab Width | 1mm, .039in |
Wire Insulation Diameter | 1.8 – 2mm, .07 – .079in |
Wire Size Search | 21AWG, .5mm², .4mm², 20AWG, .3mm², .35mm² |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact, Socket, 22-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 22-20AWG, CRIMP | element14 |
Contact, Rec, Multilock, 22-20 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multilock 040 PCB Conn Contact, Female, Crimp, Gold Plating 20 - 22 AWG | TE Connectivity 173716-2 | RS Americas |
Where can I find additional details, specifications and documents for a 173716-2?
Additional datasheets, footprints and schematics for 173716-2 are listed on our Part Details page. You can also find images and similar parts to 173716-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173716-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173716-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173716-2 fall under?
The 173716-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173716-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173716-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173716-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173716-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 173716-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173716-2 often in real-time on the comparison pages.
What if I can't find stock of 173716-2?
You can fill out our help required form which you can use to request a quote for 173716-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.