Status: | Unknown |
---|---|
Series: | Multi Lock Series |
RoHS: | Compliant |
Prices starting from US$8.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.24
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$10.22
|
-
|
Buy Now | |
Future Electronics
from US$10.73
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
RS Americas
from US$12.05
|
-
|
Buy Now | |
element14
from US$15.51
|
-
|
Buy Now | |
TTI Europe
from US$10.90
|
-
|
Buy Now | |
TE Store
from US$8.78
|
-
|
Buy Now | |
Farnell
from US$10.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 76Contacts |
Gender | Header |
Product Range | Multi Lock Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
0.40/0.70 Housing,cap,tab,r/a,76way | RS |
Connector, Header, 76Pos, 2Row, 2.5Mm | Newark Electronics |
Connector Header Through Hole, Right Angle 76 position - | Future Electronics |
Conn Multilock Connector M 16Power/60Signal POS Solder RA Thru-Hole | Avnet America |
Multilock 040/070 Series 76 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 178780-1 | RS Americas |
040/070 HYBRID CAP ASSY 76P | TTI Europe |
040/070 HYBRID CAP ASSY 76P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 76 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 76 | PCB Header & Receptacle | Part Number: 178780-1 | Internal Number: 178780-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Multi Lock Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 76Contacts |
Gender | Header |
Product Range | Multi Lock Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 178780-1?
Additional datasheets, footprints and schematics for 178780-1 are listed on our Part Details page. You can also find images and similar parts to 178780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178780-1 fall under?
The 178780-1 is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178780-1 when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178780-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 178780-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 178780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178780-1 often in real-time on the comparison pages.
What if I can't find stock of 178780-1?
You can fill out our help required form which you can use to request a quote for 178780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.