Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0175444-1 |
Prices starting from US$1.97
Color | White |
---|---|
Number of Positions | 34 |
Number of Signal Positions | 34 |
Number of Rows | 2 |
Number of Sections | 2 |
Tab Thickness | .64mm, .025in |
Tab Width | 1.8mm, .071in, .039in, 1mm |
Interface Plating | Tin (Sn) |
Length | 1.016in, 25.8mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .862in, 21.9mm |
Width | 2.445in, 62.1mm |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .118in, .138in, 3mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Mounting Hole |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mounting Holes | With |
Panel Mount Feature | Without |
Locking Interface | With |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 7 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | Yes |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 176°F, 65°C, 70°C, 167°F, 185°F, 158°F, 105°C, 80°C, 90°C, 85°C, 75°C, 212°F, 149°F, 100°C, 221°F, 194°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
HYBRID I/O CAP ASSY 34P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 34 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 34 | Low & Medium Power Header | Part Number: 175444-1 | Internal Number: 175444-1 | Alias Number: 0-0175444-1 | TE Connectivity | TE Store |
0.40/0.70 Hybrid Housing,cap,r/a,DR,34w | RS |
Hybrid I/O Cap Assy 34P |Amp Te Connectivity 175444-1 | Newark Electronics |
Conn Multilock Connector RCP 18Power/16Signal POS Solder RA Thru-Hole | Avnet America |
Multilock 040/070 Series,34 Way Through Hole Socket Conn, with Solder Term | TE Connectivity 175444-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 34Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 12VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175444-1?
Additional datasheets, footprints and schematics for 175444-1 are listed on our Part Details page. You can also find images and similar parts to 175444-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175444-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175444-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175444-1 fall under?
The 175444-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 175444-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175444-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175444-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175444-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 175444-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175444-1 often in real-time on the comparison pages.
What if I can't find stock of 175444-1?
You can fill out our help required form which you can use to request a quote for 175444-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.