Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0917989-1 |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.89
|
1,044
in stock
|
Buy Now | |
Rapid Electronics
from US$3.57
|
2,154
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
2,154
in stock
|
Buy Now | |
Distrelec
from US$3.96
|
2,154
in stock
|
Buy Now | |
Farnell
from US$3.69
|
1,730
in stock
|
Buy Now | |
TE Store
from US$2.48
|
407
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
element14
from US$5.22
|
-
|
Buy Now | |
Boersig
from US$3.67
|
-
|
Buy Now | |
TTI Europe
from US$2.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | White |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm, .071in, 1.8mm |
Width | 1.386in, 35.2mm |
Height | 18.4mm, .724in |
Length | .827in, 21mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .138in, 3mm, .118in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .205in, 5.2mm |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn HYBRID MK-2 PLUG HSG ASSY 22P | Rapid Electronics |
TE Connectivity - AMP Housing HYBRID MK-2 PLUG HSG ASSY 22P | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
0.40/0.70 Hybrid Housing,plug,2row,22w | RS |
HYBRID MK-2 PLUG HSG ASSY 22P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm 1.8 mm Mating Tab Width: .039 in .071 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 22 Housing for Female Terminals 1 mm .039" | Multilock & Connector Housing | Part Number: 917989-1 | Internal Number: 917989-1 | Alias Number: 0-0917989-1 | TE Connectivity | TE Store |
Hybrid Mk-2 Plug Hsg Assy 22P Rohs Compliant: Yes |Amp Te Connectivity 917989-1 | Newark Electronics |
Conn Housing PL 22 POS Crimp ST Cable Mount | Avnet America |
0.40/0.70 Hybrid Housing, plug,2row,22w | TE Connectivity 917989-1 | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 22POS, WHITE | element14 |
Where can I find additional details, specifications and documents for a 917989-1?
Additional datasheets, footprints and schematics for 917989-1 are listed on our Part Details page. You can also find images and similar parts to 917989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917989-1 fall under?
The 917989-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 917989-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917989-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 917989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917989-1 often in real-time on the comparison pages.
What if I can't find stock of 917989-1?
You can fill out our help required form which you can use to request a quote for 917989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.