Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now | |
TE Store
from US$0.78
|
587
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
element14
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .071in, 1.8mm |
Height | .681in, 17.3mm |
Length | 21mm, .827in |
Width | .866in, 22mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .205in, 5.2mm |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Hybrid Connector | Yes |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
HYBRID MK-2 PLUG HSG ASSY 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 12 Housing for Female Terminals 1.8 mm .071" Wire-to-Board | Multilock & Connector Housing | Part Number: 917978-1 | Internal Number: 917978-1 | TE Connectivity | TE Store |
Conn Housing PL 12 POS Crimp ST | Avnet America |
Multilock 040/070 Series 12 Way 2 Row Male Straight PCB Housing | TE Connectivity 917978-1 | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 12POS | Farnell |
Automotive Housing, Plug, 12Pos Rohs Compliant: Yes |Amp Te Connectivity 917978-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 917978-1?
Additional datasheets, footprints and schematics for 917978-1 are listed on our Part Details page. You can also find images and similar parts to 917978-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917978-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917978-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917978-1 fall under?
The 917978-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 917978-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917978-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917978-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917978-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 917978-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917978-1 often in real-time on the comparison pages.
What if I can't find stock of 917978-1?
You can fill out our help required form which you can use to request a quote for 917978-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.