Status: | Unknown |
---|---|
Series: | HYBRID Series |
RoHS: | Compliant |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.51
|
233
in stock
|
Buy Now | |
Boersig
from US$5.87
|
2,150
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
-
|
Buy Now | |
Avnet America
from US$7.61
|
-
|
Buy Now | |
RS Americas
from US$7.41
|
-
|
Buy Now | |
element14
from US$8.73
|
-
|
Buy Now | |
Farnell
from US$6.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 40Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | HYBRID Series |
Connector Mounting | Panel Mount |
Contact Material | Brass |
RoHS Compliant | Yes |
HYBRID I/O CAP ASSY 48P GRAY | Boersig |
0.40/0.70 Hybrid Housing,cap,r/a,DR,48w | RS |
I/O Connector, Rcpt, 40Pos, Th | Newark Electronics |
Conn Multilock Connector RCP 16Power/32Signal POS Solder RA Thru-Hole | Avnet America |
Multilock 040/070 Series 48 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 174917-6 | RS Americas |
CONNECTOR, I/O, RCPT, 40POS, TH | element14 |
Where can I find additional details, specifications and documents for a 174917-6?
Additional datasheets, footprints and schematics for 174917-6 are listed on our Part Details page. You can also find images and similar parts to 174917-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174917-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174917-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174917-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 174917-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 174917-6 have stock available?
Authorised distributors including Boersig, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 174917-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174917-6 often in real-time on the comparison pages.
What if I can't find stock of 174917-6?
You can fill out our help required form which you can use to request a quote for 174917-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.