Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
888
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
888
in stock
|
Buy Now | |
element14
from US$0.24
|
888
in stock
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .6mm |
Mating Tab Width | .047in, 1.2mm |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Tab |
Typical Current Rating | 10A |
Wire Size Search | .6mm², 20AWG, 19AWG, .5mm², .75mm² |
Wire Insulation Diameter | .051 – .074in, 1.3 – 1.9mm |
Wire Size | .5 – .75mm², 20AWG |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Automotive Terminals MCON 1.2 LL TAB SWS AU | Rapid Electronics |
TE Connectivity MCON 1.2 LL TAB SWS AU Automotive Connec | Distrelec |
Contact Gender:Tab | Newark Electronics |
Contact Gender: Tab | Farnell |
TAB 1.2 X 0.6 LL | Boersig |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1718760-2?
Additional datasheets, footprints and schematics for 1718760-2 are listed on our Part Details page. You can also find images and similar parts to 1718760-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718760-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718760-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718760-2 fall under?
The 1718760-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718760-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718760-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718760-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718760-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1718760-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718760-2 often in real-time on the comparison pages.
What if I can't find stock of 1718760-2?
You can fill out our help required form which you can use to request a quote for 1718760-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.