Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.09
|
3,803
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.06
|
67,730
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.07
|
60,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.07
|
30,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.05
|
13,905
in stock
|
Buy Now |
![]() |
Boersig
from US$0.07
|
7,550
in stock
|
Buy Now |
![]() |
element14
from US$0.10
|
3,803
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.09
|
692
in stock
|
Buy Now |
![]() |
Conrad
from US$0.19
|
662
in stock
|
Buy Now |
![]() |
RS
from US$0.09
|
634
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.06
|
100
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$0.26
|
20
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now |
![]() |
TME
from US$0.10
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.08
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cable Insulation Diameter | 3.7mm, .146in |
Cavity Diameter | 8.5mm, .334in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Connector Accessories Seal Plug Loose Piece, Automotive | Future Electronics |
Single Wire Seal, Silicone, Blue | Newark Electronics |
SINGLE WIRE SEAL, SILICONE, BLUE | element14 |
TE Connectivity 1394512-1 Universal MATE-N-LOC Reliable Connector Pin | Rapid Electronics |
Universal-MATE-N-LOK Drahtabdichtung Pole: 1 MCP 1394512-1 TE Connectivity Inhalt: 1 St. | Conrad |
Single Conduit Seal AmpSWS 8.5mmDia | RS |
Connector Accessory, Single Wire Seal | Avnet America |
Gasket for wire | TME |
Wire Seal MCP 6.3/4.8K D3,4-3,7mm Blue | SOS electronic |
Where can I find additional details, specifications and documents for a 1394512-1?
Additional datasheets, footprints and schematics for 1394512-1 are listed on our Part Details page. You can also find images and similar parts to 1394512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394512-1 fall under?
The 1394512-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1394512-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394512-1 have stock available?
Authorised distributors including TTI Americas, TTI Europe, Future Electronics, Newark Electronics and Boersig have stock available or on a lead time for 1394512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394512-1 often in real-time on the comparison pages.
What if I can't find stock of 1394512-1?
You can fill out our help required form which you can use to request a quote for 1394512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.