Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
2,684
in stock
|
Buy Now | |
element14
from US$0.48
|
2,684
in stock
|
Buy Now | |
Farnell
from US$0.47
|
2,684
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
2,382
in stock
|
Buy Now | |
TE Store
from US$0.56
|
2,129
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
665
in stock
|
Buy Now | |
Conrad
from US$0.76
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
57
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Width | 9.27mm |
Height | 30.61mm |
Length | 28.7mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .24in, 6.1mm |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug Housing, 3Way | Newark Electronics |
PLUG HOUSING, 3WAY | element14 |
Pin&Socket Connectors 3 CKT PIN HSG | Rapid Electronics |
03P .140 MNL CAP PM NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 3 Centerline (Pitch): 6.1 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1-350347-0 | Internal Number: 1-350347-0 | 6.1 mm | TE Connectivity | TE Store |
3w Pin housing (cap) | RS |
Content: 1 pc(s) | Conrad |
Plug | Transfer Multisort Elektronik |
TE Connectivity Pin housing Receptacle / Plug 3 Positions 6.1mm | Distrelec |
3 Position Single Row Natural Dent Lock Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 3 POS 6.1mm Crimp ST Individual | Avnet America |
Commercial MATE-N-LOK Series 6.1mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 1-350347-0 | RS Americas |
03P MNL CAP HSG P/M .140 NATL | TTI Europe |
Status: | Unknown |
---|---|
Series: | 0.140 MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | 0.140 MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 6.1mm |
For Use With | 0.140 MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | Clear |
Current per Contact Max | 28A |
Flammability Rating | UL94V-2 |
Insulation Resistance Voltage | 3000V |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-350347-0?
Additional datasheets, footprints and schematics for 1-350347-0 are listed on our Part Details page. You can also find images and similar parts to 1-350347-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350347-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350347-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350347-0 fall under?
The 1-350347-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350347-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350347-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350347-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350347-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and TE Store have stock available or on a lead time for 1-350347-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350347-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350347-0?
You can fill out our help required form which you can use to request a quote for 1-350347-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.