Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
3,914
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
3,509
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,650
in stock
|
Buy Now | |
element14
from US$0.50
|
2,313
in stock
|
Buy Now | |
Farnell
from US$0.42
|
2,313
in stock
|
Buy Now | |
TE Store
from US$0.56
|
1,434
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,017
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
913
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
200
in stock
|
Buy Now | |
Conrad
from US$0.90
|
193
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Width | 6.98mm |
Height | 26.79mm |
Length | 24.13mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .24in, 6.1mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P .140 MNL PLUG P/M NAT | Heilind Electronics |
Pin&Socket Connectors 3 CKT SKT HSG | Rapid Electronics |
PLUG HOUSING, 3POS, NYLON, NATURAL | element14 |
03P .140 MNL PLUG P/M NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.1 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1-350346-0 | Internal Number: 1-350346-0 | 6.1 mm | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
Plug Housing, 3Pos, Nylon, Natural | Newark Electronics |
Content: 1 pc(s) | Conrad |
TE Connectivity Socket housing Plug / Socket 3 Positions 6.1mm | Distrelec |
3w Socket housing (plug) | RS |
Conn Housing PL 3 POS 6.1mm Crimp ST Individual | Avnet America |
Commercial MATE-N-LOK Series 6.1mm Pitch 3 Way 1 Row Male Straight PCB Housing | TE Connectivity 1-350346-0 | RS Americas |
03P .140 MNL PLUG P-M NAT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 0.140 MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | 0.140 MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 6.1mm |
For Use With | 0.140 MATE-N-LOK Connectors |
SVHC | No SVHC (07-Jul-2017) |
Colour | Clear |
Current per Contact Max | 28A |
Flammability Rating | UL94V-2 |
Insulation Resistance Voltage | 3000V |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-350346-0?
Additional datasheets, footprints and schematics for 1-350346-0 are listed on our Part Details page. You can also find images and similar parts to 1-350346-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350346-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350346-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350346-0 fall under?
The 1-350346-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350346-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350346-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350346-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350346-0 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, TTI Europe, Future Electronics and element14 have stock available or on a lead time for 1-350346-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350346-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350346-0?
You can fill out our help required form which you can use to request a quote for 1-350346-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.