Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131922 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
TTI Europe
from US$0.18
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
3,998
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Interface Plating | Nickel (Ni) |
Mating Pin Diameter | .098in, 2.5mm |
Typical Current Rating | 25A |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .14 – .204in, 3.56 – 5.18mm |
Wire Size | 4 – 6mm², 10AWG |
Wire Size Search | 10AWG, 5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
SOCKET S&F SIZE 12 10AWG | TTI Europe |
TE Connectivity SOC SF SIZE 12 10 NI/NI | Distrelec |
DEUTSCH Automotive S&F CONTACT SKT 10AWG CRIMP NICKEL REEL OF 2000 | TE Connectivity 1062-12-0222 | RS Americas |
Soc, Sf, Size 12, 10, Ni/Ni |Deutsch Te Connectivity 1062-12-0222 | Newark Electronics |
SOC, SF, SIZE 12, 10, NI/NI Terminal Type: Socket Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 10 AWG Socket 2.39 mm .094" 25 – 40 A (Power) | Automotive Terminal | Part Number: 1062-12-0222 | Internal Number: 1062-12-0222 | Alias Number: ZPF000000000131922 | TE Connectivity | TE Store |
Stamped Contact Socket Size 12 10-AWG | Future Electronics |
AUTOMOTIVE CONTACT, SKT, 12-10AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount 10AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1062-12-0222?
Additional datasheets, footprints and schematics for 1062-12-0222 are listed on our Part Details page. You can also find images and similar parts to 1062-12-0222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-12-0222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-12-0222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-12-0222 fall under?
The 1062-12-0222 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-12-0222 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-12-0222 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-12-0222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-12-0222 have stock available?
Authorised distributors including TTI Europe, Distrelec, RS Americas, Newark Electronics and TE Store have stock available or on a lead time for 1062-12-0222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-12-0222 often in real-time on the comparison pages.
What if I can't find stock of 1062-12-0222?
You can fill out our help required form which you can use to request a quote for 1062-12-0222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.