Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1606311-0,
ZPF000000000131993 |
Ratchet Configuration | Not Releasable, Not Adjustable |
---|---|
Certification | Cannot be Certified |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
Tool Type | Heavy Head Hand Tool |
Tool Grade | Commercial Crimp Tooling |
CRIMP TOOL, RATCHET, 10AWG/5-6MM2 | Farnell |
Crimp Tool, Ratchet, 10Awg/5-6Mm2 | Newark Electronics |
Where can I find additional details, specifications and documents for a DTT-12-01?
Additional datasheets, footprints and schematics for DTT-12-01 are listed on our Part Details page. You can also find images and similar parts to DTT-12-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTT-12-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTT-12-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTT-12-01 fall under?
The DTT-12-01 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to DTT-12-01 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTT-12-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DTT-12-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTT-12-01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for DTT-12-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTT-12-01 often in real-time on the comparison pages.
What if I can't find stock of DTT-12-01?
You can fill out our help required form which you can use to request a quote for DTT-12-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.