Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2113497-1,
61.309.00, ZPF000000000131912 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,200
in stock
|
Buy Now | |
Boersig
from US$0.08
|
35,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
6,400
in stock
|
Buy Now | |
element14
from US$0.15
|
6,400
in stock
|
Buy Now | |
Farnell
from US$0.16
|
6,400
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
89,600
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.09
|
-
|
Buy Now |
Mating Pin Diameter | .059in, 1.5mm |
---|---|
Terminal & Splice Type | Pin |
Interface Plating | Nickel (Ni) |
Crimp Type | F-Crimp |
Typical Current Rating | 13A |
Wire Size Search | 1.5mm², 2.5mm², 15AWG, 14AWG, 16AWG, 1.3mm², 18AWG, 17AWG, 3mm², 2mm² |
Wire Insulation Diameter | .075 – .14in, 1.9 – 3.55mm |
Wire Size | 16 – 12AWG, 1 – 2.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Automotive Contact, Pin, 16-12Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1060-16-1222 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 16-12AWG, CRIMP | element14 |
PIN, SF, SIZE 16, 12-16, NI/SN | RS |
Pin Contact Nickel Crimp 12-16 AWG Power, Stamped | Future Electronics |
1060-16-1222 | Avnet Abacus |
Deutsch Automotive S&F Contact Pin 12-16AWG Crimp Nickel Reel Of 3200 | TE Connectivity 1060-16-1222 | RS Americas |
PIN S&F SIZE 16 12-16AWG | TTI Europe |
PIN, SF, SIZE 16, 12-16, NI/SN Terminal Type: Pin Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 16 – 12 AWG Pin 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Size 16 Crimp Contact | Part Number: 1060-16-1222 | Internal Number: 1060-16-1222 | Alias Number: 2113497-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1060-16-1222?
Additional datasheets, footprints and schematics for 1060-16-1222 are listed on our Part Details page. You can also find images and similar parts to 1060-16-1222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-16-1222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-16-1222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-16-1222 fall under?
The 1060-16-1222 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-16-1222 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-16-1222 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-16-1222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-16-1222 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1060-16-1222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-16-1222 often in real-time on the comparison pages.
What if I can't find stock of 1060-16-1222?
You can fill out our help required form which you can use to request a quote for 1060-16-1222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.