Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1060-14-0122-LS,
1060-14-0122-L, ZPF000000000131897 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
89,600
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
48,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
25,600
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
12,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
8,045
in stock
|
Buy Now | |
Avnet Abacus
-
|
92,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.09
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Typical Current Rating | 13A |
---|---|
Mating Pin Diameter | 1.5mm, .059in |
Interface Plating | Nickel (Ni) |
Terminal & Splice Type | Pin |
Contact Termination Area Plating Material | Nickel (Ni) |
Crimp Type | F-Crimp |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², 1.25mm², 15AWG, 1mm², 14AWG, 16AWG, .85mm², 1.3mm² |
Wire Insulation Diameter | 2.41 – 3.81mm, .095 – .15in |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
14 - 18 AWG Size 14 Nickel Plated Contact Pin | Future Electronics |
DEUTSCH Automotive S&F CONTACT PIN 14-18AWG CRIMP NICKEL REEL OF 3200 | TE Connectivity 1060-14-0122 | RS Americas |
PIN S&F SIZE 16 14-18AWG | TTI Europe |
TE Connectivity PIN SF SIZE 16 14-18 NI/SN Connector Acc | Distrelec |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount 18AWG to 14AWG Reel | Avnet Abacus |
Automotive Contact, Pin, 18-14Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1060-14-0122 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 18-14AWG, CRIMP | element14 |
PIN, SF, SIZE 16, 14-18, NI/SN Terminal Type: Pin Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Pin 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Size 16 Crimp Contact | Part Number: 1060-14-0122 | Internal Number: 1060-14-0122 | Alias Number: 1060-14-0122-L | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1060-14-0122?
Additional datasheets, footprints and schematics for 1060-14-0122 are listed on our Part Details page. You can also find images and similar parts to 1060-14-0122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-14-0122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-14-0122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-14-0122 fall under?
The 1060-14-0122 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-14-0122 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-14-0122 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-14-0122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-14-0122 have stock available?
Authorised distributors including Future Electronics, RS Americas, TTI Europe, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1060-14-0122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-14-0122 often in real-time on the comparison pages.
What if I can't find stock of 1060-14-0122?
You can fill out our help required form which you can use to request a quote for 1060-14-0122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.