Semiconductors - Discretes
Category Selection
View Parts from CategoryElectron Tubes
128 parts
Power Modules
936 parts
Parts from Semiconductors - Discretes Category
BRIDGE RECTIFIER, 200V, 4A, SIP; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
4A,100V,INLINE BRIDGE RECT. ROHS COMPLIANT: YES
4A,200V,INLINE BRIDEG RECT. ROHS COMPLIANT: YES
4A,400V,INLINE BRIDGE RECT. ROHS COMPLIANT: YES
8A,100V,IN-LINE BRIDGE RECT ROHS COMPLIANT: YES
8A,800V,IN-LINE BRIDGE RECT ROHS COMPLIANT: YES
4A,600V,INLINE BRIDGE RECT. ROHS COMPLIANT: YES
BRIDGE RECTIFIER, 1PH 0.5A 400V SURFACE MOUNT- SMD, FULL REEL; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):500mA; Bridge Rectifier Case Style:TO-269AA; Forward Voltage VF Max:1V RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 4A, 1KV, THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):4A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
4A,200V,IN-LINE BRIDGE RECT. ROHS COMPLIANT: YES
1.5A,200V,GPP,SIN PHASE,BRIDGE ROHS COMPLIANT: YES
1.5A,400V,GPP,SIN PHASE,BRIDGE ROHS COMPLIANT: YES
1.5A,50V,GPP,SIN PHASE,BRIDGE ROHS COMPLIANT: YES
1.5A,100V,GPP,SIN PHASE,BRIDGE ROHS COMPLIANT: YES