IGBT Arrays & Modules
Parts from IGBT Arrays & Modules Category
IGBT MODULE, 1.2KV, 300A; DC Collector Current:300A; Collector Emitter Saturation Voltage Vce(on):1.2kV; Power Dissipation Pd:1.562kW; Junction Temperature, Tj Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage V(br)ceo:1.2kVRoHS Compliant: Yes
IGBT MODULE, 1.2KV, 450A; DC Collector Current:450A; Collector Emitter Saturation Voltage Vce(on):1.2kV; Power Dissipation Pd:2.5kW; Junction Temperature, Tj Max:150°C; IGBT Termination:Press Fit; Product Range:-; No. of Pins:36Pins RoHS Compliant: Yes
IGBT MODULE, 600V, 100A; DC Collector Current:100A; Collector Emitter Saturation Voltage Vce(on):600V; Power Dissipation Pd:350W; Junction Temperature, Tj Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage V(br)ceo:600V RoHS Compliant: No
IGBT, MODULE, 600V, 200A; DC Collector Current:200A; Collector Emitter Saturation Voltage Vce(on):600V; Power Dissipation Pd:650W; Junction Temperature, Tj Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage V(br)ceo:600V RoHS Compliant: No
HIGH VOLTAGE DC TO DC CONVERTER; Product Range:-; Collector Emitter Saturation Voltage Vce(on):1.7V; Collector Emitter Voltage V(br)ceo:600V; IGBT Termination:Solder; Junction Temperature, Tj Max:150°C; No. of Pins:25Pins RoHS Compliant: Yes
IGBT MODULE, DUAL NPN, 600V, 500A; DC Collector Current:500A; Collector Emitter Saturation Voltage Vce(on):1.45V; Power Dissipation Pd:1.25kW; Junction Temperature, Tj Max:150°C; IGBT Termination:Stud; Product Range:- RoHS Compliant: Yes
IGBT MODULE, DUAL NPN, 1.2KV, 480A; DC Collector Current:480A; Collector Emitter Saturation Voltage Vce(on):1.7V; Power Dissipation Pd:1.45kW; Junction Temperature, Tj Max:125°C; IGBT Termination:Stud; Product Range:- RoHS Compliant: Yes
IGBT MODULE, 1.2KV, 150A, MODULE; DC Collector Current:150A; Collector Emitter Saturation Voltage Vce(on):1.2kV; Power Dissipation Pd:890W; Junction Temperature, Tj Max:150°C; IGBT Termination:Tab; Product Range:U- Series RoHS Compliant: No
IGBT, MODULE, 1.2KV, 150A; DC Collector Current:150A; Collector Emitter Saturation Voltage Vce(on):1.2kV; Power Dissipation Pd:890W; Junction Temperature, Tj Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage V(br)ceo:1.2kV RoHS Compliant: Yes
IGBT MODULE, 1.2KV, 600A; DC Collector Current:600A; Collector Emitter Saturation Voltage Vce(on):1.2kV; Power Dissipation Pd:3.67kW; Junction Temperature, Tj Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage V(br)ceo:1.2kV RoHS Compliant: No
IGBT MODULE, QUAD, 1.2KV, 312A; DC Collector Current:312A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:-; Junction Temperature, Tj Max:125°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
IGBT MODULE, SIX, 1.2KV, 285A; DC Collector Current:285A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:-; Junction Temperature, Tj Max:150°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
IGBT MODULE, SIX, 1.2KV, 330A; DC Collector Current:330A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:-; Junction Temperature, Tj Max:150°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
IGBT MODULE, SIX, 1.2KV, 400A; DC Collector Current:400A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:-; Junction Temperature, Tj Max:125°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
IGBT MODULE, QUAD, 1.2KV, 529A; DC Collector Current:529A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:-; Junction Temperature, Tj Max:125°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
IGBT MODULE, SINGLE, 1.7KV, 430A; DC Collector Current:430A; Collector Emitter Saturation Voltage Vce(on):2V; Power Dissipation Pd:-; Junction Temperature, Tj Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage V(br)ceo:1.7kVRoHS Compliant: Yes
IGBT MODULE, QUAD, 1.2KV, 35A; DC Collector Current:35A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:-; Junction Temperature, Tj Max:175°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
IGBT MODULE, NPN, 1.2KV, 642A; DC Collector Current:642A; Collector Emitter Saturation Voltage Vce(on):1.7V; Power Dissipation Pd:-; Junction Temperature, Tj Max:125°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes