Status: | Unknown |
---|---|
Series: | DBLS2 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.15V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DBLS2 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 1.14mm |
Device Marking | DBLS203G |
Diode Mounting Type | SMD |
External Depth | 6.5mm |
External Length / Height | 8.51mm |
External Width | 8.51mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 2A |
RMS Input Voltage | 140V |
Termination Type | Surface Mount Device |
SMD Bridge Rect. 2A 140V(RMS) | Schukat Electronic |
BRIDGE RECTIFIER, 200V, 2A, SMD | Farnell |
Bridge Rectifier, 200V, 2A, Smd Rohs Compliant: Yes |Taiwan Semiconductor DBLS203G | Newark Electronics |
DIODE RECTIFIER BRIDGE SINGLE 200V 2A | Avnet America |
Where can I find additional details, specifications and documents for a DBLS203G?
Additional datasheets, footprints and schematics for DBLS203G are listed on our Part Details page. You can also find images and similar parts to DBLS203G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBLS203G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBLS203G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBLS203G fall under?
The DBLS203G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DBLS203G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBLS203G you can contact the distributor directly for product support, shipping queries etc.
Is the DBLS203G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBLS203G have stock available?
Authorised distributors including Schukat Electronic, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for DBLS203G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBLS203G often in real-time on the comparison pages.
What if I can't find stock of DBLS203G?
You can fill out our help required form which you can use to request a quote for DBLS203G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.