Status: | Unknown |
---|---|
Series: | DBLS2 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.28 |
5,397
|
Buy Now | |
Schukat Electronic | US$0.21 |
7,200
|
Buy Now | |
Newark Electronics | US$0.28 |
5,397
|
Buy Now | |
element14 | US$0.28 |
5,392
|
Buy Now | |
RS | US$0.31 |
1,425
|
Buy Now | |
Future Electronics | US$0.12 |
-
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
Avnet Asia | US$0.21 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.15V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DBLS2 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 1.14mm |
Device Marking | DBLS207G |
Diode Mounting Type | SMD |
External Depth | 6.5mm |
External Length / Height | 8.51mm |
External Width | 8.51mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 2A |
RMS Input Voltage | 700V |
Termination Type | Surface Mount Device |
SMD Bridge Rect. 2A 700V(RMS) | Schukat Electronic |
Bridge Rectifier, 1Kv, 2A, Smd Rohs Compliant: Yes |Taiwan Semiconductor DBLS207G | Newark Electronics |
BRIDGE RECTIFIER, 1KV, 2A, SMD | Farnell |
Bridge rectifier 2Amp 1000v, DBLS207G RD | RS |
Bridge Rectifiers 2A, 1000V, Standard Bridge Rectifier | Future Electronics |
Bridge Rectifier, Dual-In-Line, Single Phase, 1 kV, 2 A, SMD, 4 Pins, 1.15 V | Avnet America |
Where can I find additional details, specifications and documents for a DBLS207G?
Additional datasheets, footprints and schematics for DBLS207G are listed on our Part Details page. You can also find images and similar parts to DBLS207G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBLS207G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBLS207G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBLS207G fall under?
The DBLS207G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DBLS207G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBLS207G you can contact the distributor directly for product support, shipping queries etc.
Is the DBLS207G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBLS207G have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for DBLS207G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBLS207G often in real-time on the comparison pages.
What if I can't find stock of DBLS207G?
You can fill out our help required form which you can use to request a quote for DBLS207G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.