Status: | Unknown |
---|---|
Series: | KBL005, KBL01, KBL02, KBL04, KBL06, KBL08, KBL10 |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
60
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
1,647
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
569
in stock
|
Buy Now | |
element14
from US$1.23
|
569
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
298
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$3.21
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
Farnell
from US$2.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for monitor, TV, printer, SMPS, adapter,? audio equipment, and home appliances applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
KBL10 Series 1000 V 200 A Through Hole Single-Phase Bridge Rectifier - KBL-4 | Future Electronics |
Bridge Rectifier, Single Phase, 4A, 1Kv, Though Hole | Newark Electronics |
BRIDGE RECT.4A 1000V INLINE | Rutronik |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 1KV 4A | RS |
Diode Rectifier Bridge Single 1KV 4A 4-Pin Case KBL Bulk | Avnet America |
KBL10-E4/51, Bridge Rectifier, 4A 1000V, 4-Pin KBL, KBL Series | Siliconix / Vishay KBL10-E4/51 | RS Americas |
4.0A 1KV BR KBL | TTI Europe |
BRIDGE RECTIFIER, 1PH, 4A, 1KV, KBL-4 | Farnell |
Where can I find additional details, specifications and documents for a KBL10-E4/51?
Additional datasheets, footprints and schematics for KBL10-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBL10-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBL10-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBL10-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBL10-E4/51 fall under?
The KBL10-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBL10-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBL10-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBL10-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBL10-E4/51 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for KBL10-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBL10-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBL10-E4/51?
You can fill out our help required form which you can use to request a quote for KBL10-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.