Bridge Rectifier Diodes

Bridge rectifier diodes are semiconductor diodes that primarily function as an AC (alternating current) to DC (direct current) converter using rectifier bridges. They are essential components of power supplies, particularly the ones that provide the needed DC voltage for electronic devices. Bridge rectifier diodes typically have four or more diodes.

The four diodes in bridge rectifiers - D1, D2, D3, and D4 - are responsible for the supply voltage conversion from AC to DC. Aside from the diodes, the bridge rectifier also has an RL (load resistor). The diodes are linked through a closed-loop pattern, which allows efficient AC to DC conversion.

The bridge rectifier circuit generates output signals that are of the same polarity regardless of the input signal polarities.

Bridge rectifier diodes are ideal for high voltage applications. Aside from converting high AC to low DC voltage, they are also essential components for power supplies, wind turbines, battery chargers, and for detecting modulating signals’ amplitude. Bridge rectifiers are used in welding – it supplies steady and polarized DC voltage.

Types

There are several types of bridge rectifiers. They are classified according to the number and structure of supply voltage phases, number of half-wave rectification voltage, and load type.

Bridge rectifiers classified according to the number and structure of supply voltage phases include single phase bridge rectifiers and multi-phase bridge rectifiers. Two-phase and three-phase bridge rectifiers are identified as multi-phase bridge rectifiers.

Bridge rectifiers classified according to the number of half-wave rectification voltage are the half-wave rectifier (also known as single bridge) and the full-wave rectifier (or double bridge). There are combination circuits as well, which combines the phase number and the number of rectifiers (ex. single phase half-wave rectifiers).

Bridge rectifiers are also classified according to their load type. They can be capacitive, resistive, or inductive.

Parts from Bridge Rectifier Diodes Category

Viewing page 1 of 63
1 to 20 of 1257 parts currently displaying
GBPC15005 T0 from Taiwan Semiconductor
Taiwan Semiconductor

DIODE, BRIDGE RECT, 1-PH, 50V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes

GBPC2510W T0 from Taiwan Semiconductor
Taiwan Semiconductor

DIODE, BRIDGE RECT, 1-PH, 1KV, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes

GBPC3508W T0 from Taiwan Semiconductor
Taiwan Semiconductor

DIODE, BRIDGE RECT, 1-PH, 800V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes

SKD 110/16 from Semikron
Semikron

BRIDGE RECTIFIER, 3 PHASE, 151A, 1.6KV, SCREW; No. of Phases:Three Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):151A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.9V; No. of Pins:5Pins RoHS Compliant: Yes

SKD 160/16 from Semikron
Semikron

BRIDGE RECTIFIER, 3 PHASE, 205A, 1.6KV, SCREW; No. of Phases:Three Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):160A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.65V; No. of Pins:5Pins RoHS Compliant: Yes

W005M from Genesic Semiconductor
Genesic Semiconductor

BRIDGE RECTIFIER, SINGLE PHASE, 1.5A, 50V, WOM-4; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1.5A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1V; Product Range:- RoHS Compliant: Yes

2W005M from Genesic Semiconductor
Genesic Semiconductor

BRIDGE RECTIFIER, SINGLE PHASE, 2A, 50V, WOM-4; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes

VBO105-16NO7 from Ixys Semiconductor
Ixys Semiconductor

DIODE, BRIDGE RECT, 1-PH, 1.6KV, PWS-C; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):100A; Bridge Rectifier Case Style:PWS-C; Forward Voltage VF Max:1.24V; No. of Pins:4Pins; OperatingRoHS Compliant: Yes

VBO22-16NO8 from Ixys Semiconductor
Ixys Semiconductor

DIODE, BRIDGE RECTIFIER,1 PH, 1.6KV ROHS COMPLIANT: YES

VBO30-16NO7 from Ixys Semiconductor
Ixys Semiconductor

DIODE, BRIDGE RECTIFIER, 1 PH, 1.6KV ROHS COMPLIANT: YES

VUO125-12NO7 from Ixys Semiconductor
Ixys Semiconductor

DIODE, BRIDGE RECTIFIER, 3 PH, 1.2KV ROHS COMPLIANT: YES

VUO125-16NO7 from Ixys Semiconductor
Ixys Semiconductor

DIODE, BRIDGE RECTIFIER, 3 PH, 1.6KV ROHS COMPLIANT: YES

CD-DF410S from Bourns
Bourns

DIODE, BRIDGE RECT, 1-PH, 1KV, SMD; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):4A; Bridge Rectifier Case Style:SMD; Forward Voltage VF Max:950mV; No. of Pins:4Pins; Operating RoHS Compliant: Yes

GBPC1502W T0 from Taiwan Semiconductor
Taiwan Semiconductor

DIODE, BRIDGE RECT, 1-PH, 200V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):15A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes

GBPC3504W T0 from Taiwan Semiconductor
Taiwan Semiconductor

DIODE, BRIDGE RECT, 1-PH, 400V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes

GBL10-E3/45. from Vishay
Vishay

No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):4A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

GBU6J-E3/45. from Vishay
Vishay

No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):6A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

GBL08-E3/45. from Vishay
Vishay

No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):4A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

KBU6J-E4/51. from Vishay
Vishay

No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):6A; Bridge Rectifier Case Style:KBU; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

GBU8D from On Semiconductor
On Semiconductor

Bridge Rectifier Diode, Single, 200 V, 8 A, SIP, 1 V, 4 RoHS Compliant: Yes

See more parts featured in this category or return to Diodes
Viewing page 1 of 63
1 to 20 of 1257 parts currently displaying