Standard Recovery Rectifier Diodes

Parts from Standard Recovery Rectifier Diodes Category

Viewing page 1 of 76
1 to 20 of 1511 parts currently displaying
FR107G R0 from Taiwan Semiconductor
Taiwan Semiconductor

RECTIFIER, SINGLE, 1KV, 1A, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm RoHS Compliant: Yes

MRA4007T3G from On Semiconductor
On Semiconductor

STANDARD DIODE, 1A, 1KV, 403D; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

NTE589 from Nte Electronics
Nte Electronics

STANDARD RECOVERY DIODE, 6A, 400V AXIAL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):6A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Diode Case Style:Axial LeadedRoHS Compliant: Yes

RR2L6SDDTE25 from Rohm

RECTIFIER, AEC-Q101, 2A, 600V, SOD-106; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Multicomp Pro

RECTIFIER, SINGLE, 400V, 1A, DO-204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Multicomp Pro

RECTIFIER, SINGLE, 1KV, 1A, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:250ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Vishay

Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Forward Voltage VF Max:1.6V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:25A; Operating Temperature Max:175°C; Diode Case Style:- RoHS Compliant: Yes

PMBD7100 215. from Nexperia
Nexperia

Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A; No. of Pins:3Pins RoHS Compliant: Yes

P300J-E3/54. from Vishay
Vishay

Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm Max:200A; Operating Temperature Max:150°C RoHS Compliant: Yes

RS1J-E3/5AT. from Vishay
Vishay

Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:250ns; Forward Surge Current Ifsm Max:30A; Operating Temperature Max:150°C RoHS Compliant: Yes

RS1A-13-F from Diodes Inc.
Diodes Inc.

DIODE, RECTIFIER, FAST RECTIFIER, 1A, 50V, SMA; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; No. of Pins:2Pins RoHS Compliant: Yes

RS1M-13-F from Diodes Inc.
Diodes Inc.

DIODE, RECTIFIER, FAST RECTIFIER, 1000V, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Diode Case Style:SMD RoHS Compliant: Yes

S1A-13-F from Diodes Inc.
Diodes Inc.

DIODE, RECTIFIER, GPP, 1A, 50V, SMA; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

S1D-13-F from Diodes Inc.
Diodes Inc.

DIODE, RECTIFIER, GPP, 200V, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:30ARoHS Compliant: Yes

S5BC-13-F from Diodes Inc.
Diodes Inc.

DIODE, RECTIFIER, GPP, 100V, 5A, SMC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:100ARoHS Compliant: Yes

RS3M-13-F from Diodes Inc.
Diodes Inc.

DIODE, RECTIFIER, FAST RECTIFIER, 1000V, 3A, SMC; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Diode Case Style:SMD RoHS Compliant: Yes

1N4002-T from Diodes Inc.
Diodes Inc.

DIODE, RECTIFIER, 100V, 1A, DO-41; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

S2GHE3_A/I. from Vishay
Vishay

Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm Max:50A; Operating Temperature Max:150°C RoHS Compliant: Yes

USB260-M3/52T. from Vishay
Vishay

Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm Max:90A; Operating Temperature Max:150°C; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

VS-40EPS16-M3. from Vishay
Vishay

Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):40A; Diode Configuration:Single; Forward Voltage VF Max:1.14V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:475A; Operating Temperature Max:150°C RoHS Compliant: No

See more parts featured in this category or return to Diodes
Viewing page 1 of 76
1 to 20 of 1511 parts currently displaying