Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
1A,1000V,avalanche,ultrafast,smp Rectif |Vishay AU1PM-M3/85A | Newark Electronics |
Diode Switching 1KV 1A 2-Pin DO-220AA T/R | Avnet America |
1.0A 1KV UF DO220AA | TTI Europe |
Where can I find additional details, specifications and documents for a AU1PM-M3/85A.?
Additional datasheets, footprints and schematics for AU1PM-M3/85A. are listed on our Part Details page. You can also find images and similar parts to AU1PM-M3/85A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AU1PM-M3/85A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AU1PM-M3/85A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AU1PM-M3/85A. fall under?
The AU1PM-M3/85A. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to AU1PM-M3/85A. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AU1PM-M3/85A. you can contact the distributor directly for product support, shipping queries etc.
Is the AU1PM-M3/85A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AU1PM-M3/85A. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for AU1PM-M3/85A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AU1PM-M3/85A. often in real-time on the comparison pages.
What if I can't find stock of AU1PM-M3/85A.?
You can fill out our help required form which you can use to request a quote for AU1PM-M3/85A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.