Status: | Unknown |
---|---|
Series: | BA157 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | BA157 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DIODE, FAST, 1A, 400V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
RoHS Compliant | Yes |
Rectifier, Single, 400V, 1A, Do-204Al | Newark Electronics |
Where can I find additional details, specifications and documents for a BA157?
Additional datasheets, footprints and schematics for BA157 are listed on our Part Details page. You can also find images and similar parts to BA157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA157 fall under?
The BA157 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BA157 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA157 you can contact the distributor directly for product support, shipping queries etc.
Is the BA157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA157 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BA157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA157 often in real-time on the comparison pages.
What if I can't find stock of BA157?
You can fill out our help required form which you can use to request a quote for BA157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.